Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#TRPBF 782567-LTC2309CUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782567-LTC2309CUF#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-WFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2309 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX128BCNG-T; MAX128BCNG+T; MAX128AENG-T; MAX128BENG-T; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782567-LTC2309CUF#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-WFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2309 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX128BCNG-T; MAX128BCNG+T; MAX128AENG-T; MAX128BENG-T; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#TRPBF
782567-LTC2309CUF#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#TRPBF 782567-LTC2309CUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782567-LTC2309CUF#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-WFQFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2309 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX128BCNG-T; MAX128BCNG+T; MAX128AENG-T; MAX128BENG-T; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782567-LTC2309CUF#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 24-WFQFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2309
Categories: Integrated Circuits (ICs)
Sampling Rate: 14k
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): MAX127AEAI+T; LTC2309IF#TRPBF; LTC2309CF#PBF; MAX128BCNG-T; MAX128BCNG+T; MAX128AENG-T; MAX128BENG-T;
Introduction Date: December 21, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782567-LTC2309CUF#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products