Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209IUP#PBF 072529-LTC2209IUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072529-LTC2209IUP#PB F Packaging: Tube/Rail Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 160M Alternative Parts (Cross-Reference): ADC16V130CISQE/NOPB; LTC2209CUP#PBF; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Wireless, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072529-LTC2209IUP#PB F Packaging: Tube/Rail Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 160M Alternative Parts (Cross-Reference): ADC16V130CISQE/NOPB; LTC2209CUP#PBF; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Wireless, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209IUP#PBF
072529-LTC2209IUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209IUP#PBF 072529-LTC2209IUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 072529-LTC2209IUP#PB F Packaging: Tube/Rail Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 160M Alternative Parts (Cross-Reference): ADC16V130CISQE/NOPB; LTC2209CUP#PBF; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Wireless, Imaging, Video & Vision

Manufacturer: Linear Technology
Win Source Part Number: 072529-LTC2209IUP#PBF
Packaging: Tube/Rail
Features: PGA
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Analog Supply Voltage: 3.135 V to 3.465 V
Digital Supply Voltage: 3.135 V to 3.465 V
Sampling Rate: 160M
Alternative Parts (Cross-Reference): ADC16V130CISQE/NOPB; LTC2209CUP#PBF; LTC2208CUP-14#TRPBF; LTC2209IUP#PBF;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Wireless, Imaging, Video & Vision

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072529-LTC2209IUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2209IUP#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 16-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type 32-QFN (5x5)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF - 133282-LTC2422CMS#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details