Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2306IDD#TRPBF 782564-LTC2306IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782564-LTC2306IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2306 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ADC12H030CIWM; TLC2552CDGKRG4; ADC12H030CIWM/NOPB; ADC122S655CIMMX; Introduction Date: January 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782564-LTC2306IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2306 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ADC12H030CIWM; TLC2552CDGKRG4; ADC12H030CIWM/NOPB; ADC122S655CIMMX; Introduction Date: January 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2306IDD#TRPBF
782564-LTC2306IDD#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2306IDD#TRPBF 782564-LTC2306IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782564-LTC2306IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2306 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ADC12H030CIWM; TLC2552CDGKRG4; ADC12H030CIWM/NOPB; ADC122S655CIMMX; Introduction Date: January 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782564-LTC2306IDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2306
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): ADC12H030CIWM; TLC2552CDGKRG4; ADC12H030CIWM/NOPB; ADC122S655CIMMX;
Introduction Date: January 02, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782564-LTC2306IDD#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2306IDD#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products