Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305CDE#PBF 782561-LTC2305CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782561-LTC2305CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2305 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782561-LTC2305CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2305 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305CDE#PBF
782561-LTC2305CDE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305CDE#PBF 782561-LTC2305CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 782561-LTC2305CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2305 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782561-LTC2305CDE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 12-WFDFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2305
Categories: Integrated Circuits (ICs)
Sampling Rate: 14k
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM;
Introduction Date: August 26, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782561-LTC2305CDE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2305CDE#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CS6#TRPBF - 115933-LTC2362CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details