Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CDE#PBF 782559-LTC2301CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782559-LTC2301CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2301 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MCP3021A0T-E/OT; MCP3021A1T-E/OT; MCP3021A2T-E/OT; ADS1286PKG4; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782559-LTC2301CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2301 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MCP3021A0T-E/OT; MCP3021A1T-E/OT; MCP3021A2T-E/OT; ADS1286PKG4; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CDE#PBF
782559-LTC2301CDE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CDE#PBF 782559-LTC2301CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 782559-LTC2301CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-WFDFN Exposed Pad Configuration: MUX-S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC2301 Categories: Integrated Circuits (ICs) Sampling Rate: 14k Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MCP3021A0T-E/OT; MCP3021A1T-E/OT; MCP3021A2T-E/OT; ADS1286PKG4; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782559-LTC2301CDE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 12-WFDFN Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC2301
Categories: Integrated Circuits (ICs)
Sampling Rate: 14k
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): MCP3021A0T-E/OT; MCP3021A1T-E/OT; MCP3021A2T-E/OT; ADS1286PKG4;
Introduction Date: August 26, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782559-LTC2301CDE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2301CDE#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2413CGN#PBF - 133072-LTC2413CGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2220CUP#TRPBF - 123845-LTC2220CUP#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details