Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-C 782553-DC851A-C

Description
Manufacturer: Linear Technology Win Source Part Number: 782553-DC851A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2297 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 235mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782553-DC851A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2297 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 235mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-C
782553-DC851A-C
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-C 782553-DC851A-C
Manufacturer: Linear Technology Win Source Part Number: 782553-DC851A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2297 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 235mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782553-DC851A-C
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: LTC2297
Number of Converters: 2
Input Range: 1 ~ 2 Vpp
Family Name: DC851A
Power (Typ) @ Conditions: 235mW @ 40MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 40M
Introduction Date: December 20, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782553-DC851A-C
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-C
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products