Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2296IUP#PBF 782550-LTC2296IUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782550-LTC2296IUP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 14 Number of Converters: 2 Family Name: LTC2296 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS5231IPAGTG4; ADC12DL040CIVSX; ADC12DL040CIVS; ADS5231IPAGG4; Introduction Date: December 06, 2004 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782550-LTC2296IUP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 14 Number of Converters: 2 Family Name: LTC2296 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS5231IPAGTG4; ADC12DL040CIVSX; ADC12DL040CIVS; ADS5231IPAGG4; Introduction Date: December 06, 2004 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2296IUP#PBF
782550-LTC2296IUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2296IUP#PBF 782550-LTC2296IUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 782550-LTC2296IUP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 14 Number of Converters: 2 Family Name: LTC2296 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS5231IPAGTG4; ADC12DL040CIVSX; ADC12DL040CIVS; ADS5231IPAGG4; Introduction Date: December 06, 2004 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782550-LTC2296IUP#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 14
Number of Converters: 2
Family Name: LTC2296
Categories: Integrated Circuits (ICs)
Sampling Rate: 25M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ADS5231IPAGTG4; ADC12DL040CIVSX; ADC12DL040CIVS; ADS5231IPAGG4;
Introduction Date: December 06, 2004
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782550-LTC2296IUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2296IUP#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products