Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-D 782549-DC851A-D

Description
Manufacturer: Linear Technology Win Source Part Number: 782549-DC851A-D Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2296 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 150mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782549-DC851A-D Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2296 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 150mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-D
782549-DC851A-D
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-D 782549-DC851A-D
Manufacturer: Linear Technology Win Source Part Number: 782549-DC851A-D Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2296 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 150mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782549-DC851A-D
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: LTC2296
Number of Converters: 2
Input Range: 1 ~ 2 Vpp
Family Name: DC851A
Power (Typ) @ Conditions: 150mW @ 25MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 25M
Introduction Date: December 20, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782549-DC851A-D
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-D
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products