Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-O 782533-DC851A-O

Description
Manufacturer: Linear Technology Win Source Part Number: 782533-DC851A-O Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2289 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 422mW @ 80MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 80M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782533-DC851A-O Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2289 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 422mW @ 80MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 80M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-O
782533-DC851A-O
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-O 782533-DC851A-O
Manufacturer: Linear Technology Win Source Part Number: 782533-DC851A-O Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2289 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 422mW @ 80MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 80M Introduction Date: December 20, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782533-DC851A-O
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 10
Utilized IC / Part: LTC2289
Number of Converters: 2
Input Range: 1 ~ 2 Vpp
Family Name: DC851A
Power (Typ) @ Conditions: 422mW @ 80MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 80M
Introduction Date: December 20, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782533-DC851A-O
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-O
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details