Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2366ITS8#TRPBF 1061591-LTC2366ITS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061591-LTC2366ITS8# TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061591-LTC2366ITS8# TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2366ITS8#TRPBF
1061591-LTC2366ITS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2366ITS8#TRPBF 1061591-LTC2366ITS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061591-LTC2366ITS8# TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.35 V to 3.6 V Digital Supply Voltage: 2.35 V to 3.6 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061591-LTC2366ITS8#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.35 V to 3.6 V
Digital Supply Voltage: 2.35 V to 3.6 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061591-LTC2366ITS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2366ITS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type SPI; SPI
Package Type 16-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 105000 kSamples/Sec
View Details