Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2274CUJ#PBF 782518-LTC2274CUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782518-LTC2274CUJ#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204 Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2274 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ISLA216S13IR1Z; LTC2274CUJ#TR; LTC2274CUJ; LTC2274CUJ#TRPBF; Introduction Date: April 11, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782518-LTC2274CUJ#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204 Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2274 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ISLA216S13IR1Z; LTC2274CUJ#TR; LTC2274CUJ; LTC2274CUJ#TRPBF; Introduction Date: April 11, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2274CUJ#PBF - 782518-LTC2274CUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2274CUJ#PBF
782518-LTC2274CUJ#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2274CUJ#PBF 782518-LTC2274CUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 782518-LTC2274CUJ#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204 Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2274 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ISLA216S13IR1Z; LTC2274CUJ#TR; LTC2274CUJ; LTC2274CUJ#TRPBF; Introduction Date: April 11, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782518-LTC2274CUJ#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: PGA
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204
Reference Type: External, Internal
Voltage - Supply, Digital: 3.135 V ~ 3.465 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2274
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ISLA216S13IR1Z; LTC2274CUJ#TR; LTC2274CUJ; LTC2274CUJ#TRPBF;
Introduction Date: April 11, 2008
ECCN: 3A001.a.5.a.5
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782518-LTC2274CUJ#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2274CUJ#PBF
Interface Type JESD204
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 24-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details