Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2258CUJ-12#PBF 782488-LTC2258CUJ-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782488-LTC2258CUJ-12 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: LTC2258 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4122IRGZR; LTC2258CUJ-12#TRPBF; LTC2258IUJ-14#TRPBF; LTC2258CUJ-12#PBF; ADS4145IRGZ25; ADS41B25IRGZT; ADS41B25IRGZR; ADS4125IRGZR; Introduction Date: December 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782488-LTC2258CUJ-12 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: LTC2258 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4122IRGZR; LTC2258CUJ-12#TRPBF; LTC2258IUJ-14#TRPBF; LTC2258CUJ-12#PBF; ADS4145IRGZ25; ADS41B25IRGZT; ADS41B25IRGZR; ADS4125IRGZR; Introduction Date: December 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2258CUJ-12#PBF
782488-LTC2258CUJ-12#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2258CUJ-12#PBF 782488-LTC2258CUJ-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782488-LTC2258CUJ-12 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: LTC2258 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4122IRGZR; LTC2258CUJ-12#TRPBF; LTC2258IUJ-14#TRPBF; LTC2258CUJ-12#PBF; ADS4145IRGZ25; ADS41B25IRGZT; ADS41B25IRGZR; ADS4125IRGZR; Introduction Date: December 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782488-LTC2258CUJ-12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2258
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADS4122IRGZR; LTC2258CUJ-12#TRPBF; LTC2258IUJ-14#TRPBF; LTC2258CUJ-12#PBF; ADS4145IRGZ25; ADS41B25IRGZT; ADS41B25IRGZR; ADS4125IRGZR;
Introduction Date: December 17, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782488-LTC2258CUJ-12#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2258CUJ-12#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF - 1072124-LTC2321IUFD-16#PBF - Win Source Electronics
Specs
Interface Type Serial; SPI; LVDS, SPI, Serial
Package Type QFN
Packing Method Tape Reel; Cut Tape
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861CMS#PBF - 072516-LTC1861CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details