Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253IUH#PBF 782479-LTC2253IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782479-LTC2253IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2253 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADC12C080CISQ/NOPB; ADC14C105CISQ; ADC12C105CISQ/NOPB; ADC14C065CISQ; Introduction Date: May 17, 2005 ECCN: 3A991.c.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782479-LTC2253IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2253 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADC12C080CISQ/NOPB; ADC14C105CISQ; ADC12C105CISQ/NOPB; ADC14C065CISQ; Introduction Date: May 17, 2005 ECCN: 3A991.c.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253IUH#PBF
782479-LTC2253IUH#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253IUH#PBF 782479-LTC2253IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 782479-LTC2253IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2253 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADC12C080CISQ/NOPB; ADC14C105CISQ; ADC12C105CISQ/NOPB; ADC14C065CISQ; Introduction Date: May 17, 2005 ECCN: 3A991.c.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782479-LTC2253IUH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.85 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.85 V ~ 3.4 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2253
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): ADC12C080CISQ/NOPB; ADC14C105CISQ; ADC12C105CISQ/NOPB; ADC14C065CISQ;
Introduction Date: May 17, 2005
ECCN: 3A991.c.2
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782479-LTC2253IUH#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253IUH#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318268-LTC2462CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; TSSOP; 12-TSSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1405IGN#PBF - 123170-LTC1405IGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details