Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253CUH#PBF 782477-LTC2253CUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782477-LTC2253CUH#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2253 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADC14C080CISQ/NOPB; ADC12C080CISQ; ADC14C080CISQ; ADC12C065CISQ; Introduction Date: May 17, 2005 ECCN: 3A991.c.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782477-LTC2253CUH#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2253 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADC14C080CISQ/NOPB; ADC12C080CISQ; ADC14C080CISQ; ADC12C065CISQ; Introduction Date: May 17, 2005 ECCN: 3A991.c.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253CUH#PBF
782477-LTC2253CUH#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253CUH#PBF 782477-LTC2253CUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 782477-LTC2253CUH#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2253 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADC14C080CISQ/NOPB; ADC12C080CISQ; ADC14C080CISQ; ADC12C065CISQ; Introduction Date: May 17, 2005 ECCN: 3A991.c.2 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782477-LTC2253CUH#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.85 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.85 V ~ 3.4 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2253
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): ADC14C080CISQ/NOPB; ADC12C080CISQ; ADC14C080CISQ; ADC12C065CISQ;
Introduction Date: May 17, 2005
ECCN: 3A991.c.2
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782477-LTC2253CUH#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2253CUH#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1400CS8#PBF - 132288-LTC1400CS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318322-LTC1275BCSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-12#PBF - 072531-LTC2355CMSE-12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details