Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-V 782476-DC782A-V

Description
Manufacturer: Linear Technology Win Source Part Number: 782476-DC782A-V Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2252 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-V Power (Typ) @ Conditions: 320mW @ 105MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 105M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782476-DC782A-V Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2252 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-V Power (Typ) @ Conditions: 320mW @ 105MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 105M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-V
782476-DC782A-V
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-V 782476-DC782A-V
Manufacturer: Linear Technology Win Source Part Number: 782476-DC782A-V Data Interface: Parallel Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2252 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-V Power (Typ) @ Conditions: 320mW @ 105MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 105M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782476-DC782A-V
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: LTC2252
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Family Name: DC782A-V
Power (Typ) @ Conditions: 320mW @ 105MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 105M
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782476-DC782A-V
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-V
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 16-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233CUK#PBF - 133071-LTC2233CUK#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tube; Tube/Rail
View Details