Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-X 782474-DC782A-X

Description
Manufacturer: Linear Technology Win Source Part Number: 782474-DC782A-X Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2250 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-X Power (Typ) @ Conditions: 320mW @ 105MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 105M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782474-DC782A-X Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2250 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-X Power (Typ) @ Conditions: 320mW @ 105MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 105M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-X
782474-DC782A-X
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-X 782474-DC782A-X
Manufacturer: Linear Technology Win Source Part Number: 782474-DC782A-X Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2250 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-X Power (Typ) @ Conditions: 320mW @ 105MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 105M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782474-DC782A-X
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 10
Utilized IC / Part: LTC2250
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Family Name: DC782A-X
Power (Typ) @ Conditions: 320mW @ 105MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 105M
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782474-DC782A-X
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-X
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details