Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2250CUH#TRPBF 782472-LTC2250CUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782472-LTC2250CUH#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 10 Number of Converters: 1 Family Name: LTC2250 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADS5510IPAPR; ADS5510IPAPRG4; ADS5510IPAPG4; ADS5510IPAP; Introduction Date: May 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782472-LTC2250CUH#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 10 Number of Converters: 1 Family Name: LTC2250 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADS5510IPAPR; ADS5510IPAPRG4; ADS5510IPAPG4; ADS5510IPAP; Introduction Date: May 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2250CUH#TRPBF
782472-LTC2250CUH#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2250CUH#TRPBF 782472-LTC2250CUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782472-LTC2250CUH#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.85 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.85 V ~ 3.4 V Resolution: 10 Number of Converters: 1 Family Name: LTC2250 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ADS5510IPAPR; ADS5510IPAPRG4; ADS5510IPAPG4; ADS5510IPAP; Introduction Date: May 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782472-LTC2250CUH#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 32-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.85 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.85 V ~ 3.4 V
Resolution: 10
Number of Converters: 1
Family Name: LTC2250
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): ADS5510IPAPR; ADS5510IPAPRG4; ADS5510IPAPG4; ADS5510IPAP;
Introduction Date: May 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782472-LTC2250CUH#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2250CUH#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Serial
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details