Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-C 782470-DC782A-C

Description
Manufacturer: Linear Technology Win Source Part Number: 782470-DC782A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2247 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-C Power (Typ) @ Conditions: 120mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782470-DC782A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2247 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-C Power (Typ) @ Conditions: 120mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-C
782470-DC782A-C
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-C 782470-DC782A-C
Manufacturer: Linear Technology Win Source Part Number: 782470-DC782A-C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2247 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-C Power (Typ) @ Conditions: 120mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782470-DC782A-C
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: LTC2247
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Family Name: DC782A-C
Power (Typ) @ Conditions: 120mW @ 40MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 40M
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782470-DC782A-C
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-C
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CMS8#TRPBF - 134979-LTC1199CMS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details