Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2229IUH#PBF 782447-LTC2229IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782447-LTC2229IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2229 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX1444EHJ/V+; ADC14C080CISQ/NOPB; ADC14C080CISQ; ADC12C065CISQ; Introduction Date: October 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782447-LTC2229IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2229 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX1444EHJ/V+; ADC14C080CISQ/NOPB; ADC14C080CISQ; ADC12C065CISQ; Introduction Date: October 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2229IUH#PBF
782447-LTC2229IUH#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2229IUH#PBF 782447-LTC2229IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 782447-LTC2229IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 1 Family Name: LTC2229 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX1444EHJ/V+; ADC14C080CISQ/NOPB; ADC14C080CISQ; ADC12C065CISQ; Introduction Date: October 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782447-LTC2229IUH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2229
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX1444EHJ/V+; ADC14C080CISQ/NOPB; ADC14C080CISQ; ADC12C065CISQ;
Introduction Date: October 12, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782447-LTC2229IUH#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2229IUH#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362HTS8#TRPBF - 116328-LTC2362HTS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details