Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2224IUK#TRPBF 782431-LTC2224IUK#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782431-LTC2224IUK#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.5 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.5 V Resolution: 12 Number of Converters: 1 Family Name: LTC2224 Categories: Integrated Circuits (ICs) Sampling Rate: 135M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX1448EHJ; SPT7883SIR; MAX1448EHJ+; MAX1448EHJ-T; Introduction Date: August 24, 2004 ECCN: 3A991.c.2 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782431-LTC2224IUK#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.5 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.5 V Resolution: 12 Number of Converters: 1 Family Name: LTC2224 Categories: Integrated Circuits (ICs) Sampling Rate: 135M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX1448EHJ; SPT7883SIR; MAX1448EHJ+; MAX1448EHJ-T; Introduction Date: August 24, 2004 ECCN: 3A991.c.2 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2224IUK#TRPBF
782431-LTC2224IUK#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2224IUK#TRPBF 782431-LTC2224IUK#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782431-LTC2224IUK#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.1 V ~ 3.5 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.1 V ~ 3.5 V Resolution: 12 Number of Converters: 1 Family Name: LTC2224 Categories: Integrated Circuits (ICs) Sampling Rate: 135M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): MAX1448EHJ; SPT7883SIR; MAX1448EHJ+; MAX1448EHJ-T; Introduction Date: August 24, 2004 ECCN: 3A991.c.2 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782431-LTC2224IUK#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.1 V ~ 3.5 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.1 V ~ 3.5 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2224
Categories: Integrated Circuits (ICs)
Sampling Rate: 135M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): MAX1448EHJ; SPT7883SIR; MAX1448EHJ+; MAX1448EHJ-T;
Introduction Date: August 24, 2004
ECCN: 3A991.c.2
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782431-LTC2224IUK#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2224IUK#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details