Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2216CUP#PBF 782421-LTC2216CUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782421-LTC2216CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2216 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADC1210S080HN-C1; ADC1210S105HN-C1; ADC1210S125HN-C1; ADC1210S065HN-C1; Introduction Date: February 26, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782421-LTC2216CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2216 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADC1210S080HN-C1; ADC1210S105HN-C1; ADC1210S125HN-C1; ADC1210S065HN-C1; Introduction Date: February 26, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2216CUP#PBF
782421-LTC2216CUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2216CUP#PBF 782421-LTC2216CUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 782421-LTC2216CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2216 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADC1210S080HN-C1; ADC1210S105HN-C1; ADC1210S125HN-C1; ADC1210S065HN-C1; Introduction Date: February 26, 2008 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782421-LTC2216CUP#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: PGA
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.135 V ~ 3.465 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2216
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ADC1210S080HN-C1; ADC1210S105HN-C1; ADC1210S125HN-C1; ADC1210S065HN-C1;
Introduction Date: February 26, 2008
ECCN: 3A001.a.5.a.5
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782421-LTC2216CUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2216CUP#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products