Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2202IUK#PBF 782407-LTC2202IUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782407-LTC2202IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2202 Categories: Integrated Circuits (ICs) Sampling Rate: 10M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): THS1215CPWR; THS1215CPWRG4 ; THS1215CPWG4; THS1408QPHP; Introduction Date: October 13, 2004 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782407-LTC2202IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2202 Categories: Integrated Circuits (ICs) Sampling Rate: 10M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): THS1215CPWR; THS1215CPWRG4 ; THS1215CPWG4; THS1408QPHP; Introduction Date: October 13, 2004 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2202IUK#PBF - 782407-LTC2202IUK#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2202IUK#PBF
782407-LTC2202IUK#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2202IUK#PBF 782407-LTC2202IUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 782407-LTC2202IUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3.135 V ~ 3.465 V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.135 V ~ 3.465 V Resolution: 16 Number of Converters: 1 Family Name: LTC2202 Categories: Integrated Circuits (ICs) Sampling Rate: 10M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): THS1215CPWR; THS1215CPWRG4 ; THS1215CPWG4; THS1408QPHP; Introduction Date: October 13, 2004 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782407-LTC2202IUK#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.135 V ~ 3.465 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2202
Categories: Integrated Circuits (ICs)
Sampling Rate: 10M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): THS1215CPWR; THS1215CPWRG4 ; THS1215CPWG4; THS1408QPHP;
Introduction Date: October 13, 2004
ECCN: 3A991.c.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782407-LTC2202IUK#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2202IUK#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details