Manufacturer: Linear Technology
Win Source Part Number: 782377-LTC2171CUKG-1
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 52-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 4
Family Name: LTC2171
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): LTC2171CUKG-12#TRPBF
Introduction Date: January 06, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782377-LTC2171CUKG-12#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2171CUKG-12#PBF |
| Interface Type | Serial; LVDS - Serial |