Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2170IUKG-14#TRPBF 782376-LTC2170IUKG-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782376-LTC2170IUKG-1 4#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTC2170 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2170IUKG-14#PBF-E S; LTC2170CUKG-14#TRPBF -ES; LTC2170IUKG-14#PBFLT C2170CUKG-14#TRPBF-E S; Introduction Date: January 05, 2010 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782376-LTC2170IUKG-1 4#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTC2170 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2170IUKG-14#PBF-E S; LTC2170CUKG-14#TRPBF -ES; LTC2170IUKG-14#PBFLT C2170CUKG-14#TRPBF-E S; Introduction Date: January 05, 2010 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2170IUKG-14#TRPBF
782376-LTC2170IUKG-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2170IUKG-14#TRPBF 782376-LTC2170IUKG-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782376-LTC2170IUKG-1 4#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTC2170 Categories: Integrated Circuits (ICs) Sampling Rate: 25M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2170IUKG-14#PBF-E S; LTC2170CUKG-14#TRPBF -ES; LTC2170IUKG-14#PBFLT C2170CUKG-14#TRPBF-E S; Introduction Date: January 05, 2010 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782376-LTC2170IUKG-14#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 52-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 4
Family Name: LTC2170
Categories: Integrated Circuits (ICs)
Sampling Rate: 25M
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): LTC2170IUKG-14#PBF-ES; LTC2170CUKG-14#TRPBF-ES; LTC2170IUKG-14#PBFLTC2170CUKG-14#TRPBF-ES;
Introduction Date: January 05, 2010
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782376-LTC2170IUKG-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2170IUKG-14#TRPBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details