Manufacturer: Linear Technology
Win Source Part Number: 782370-LTC2160IUK#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2160
Categories: Integrated Circuits (ICs)
Sampling Rate: 25M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#TRPBF; LTC2160IUK#TRPBF;
Introduction Date: November 11, 2010
ECCN: 3A991.c.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782370-LTC2160IUK#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2160IUK#PBF |
| Interface Type | Parallel; LVDS - Parallel, Parallel |