Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2413CGN#PBF 133072-LTC2413CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133072-LTC2413CGN#PB F Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.8
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133072-LTC2413CGN#PB F Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2413CGN#PBF - 133072-LTC2413CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2413CGN#PBF
133072-LTC2413CGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2413CGN#PBF 133072-LTC2413CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 133072-LTC2413CGN#PB F Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 6.8

Manufacturer: Linear Technology
Win Source Part Number: 133072-LTC2413CGN#PBF
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 6.8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 133072-LTC2413CGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2413CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2493IDE#PBF - 1061739-LTC2493IDE#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details