Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2158CUP-14#PBF 782366-LTC2158CUP-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782366-LTC2158CUP-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2158 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2158CUP-14#TRPBF; Introduction Date: October 18, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782366-LTC2158CUP-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2158 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2158CUP-14#TRPBF; Introduction Date: October 18, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2158CUP-14#PBF
782366-LTC2158CUP-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2158CUP-14#PBF 782366-LTC2158CUP-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782366-LTC2158CUP-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2158 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2158CUP-14#TRPBF; Introduction Date: October 18, 2011 ECCN: 3A001.a.5.a.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782366-LTC2158CUP-14#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.74 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.74 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: LTC2158
Categories: Integrated Circuits (ICs)
Sampling Rate: 310M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2158CUP-14#TRPBF;
Introduction Date: October 18, 2011
ECCN: 3A001.a.5.a.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782366-LTC2158CUP-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2158CUP-14#PBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2360ITS8#TRMPBF - 1001713-LTC2360ITS8#TRMPBF - Win Source Electronics
Specs
Interface Type Serial; SPI; SPI, Serial
Package Type TSOT
Packing Method Tape Reel; Cut Tape
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details