Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2157CUP-14#TRPBF 782363-LTC2157CUP-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782363-LTC2157CUP-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2157 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2157IUP-14#TRPBF; Introduction Date: February 23, 2011 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782363-LTC2157CUP-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2157 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2157IUP-14#TRPBF; Introduction Date: February 23, 2011 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2157CUP-14#TRPBF
782363-LTC2157CUP-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2157CUP-14#TRPBF 782363-LTC2157CUP-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782363-LTC2157CUP-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2157 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2157IUP-14#TRPBF; Introduction Date: February 23, 2011 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782363-LTC2157CUP-14#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: LTC2157
Categories: Integrated Circuits (ICs)
Sampling Rate: 250M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ADS42B49IRGC25; ADS42B49IRGCT; ADS42B49IRGCR; LTC2157IUP-14#TRPBF;
Introduction Date: February 23, 2011
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782363-LTC2157CUP-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2157CUP-14#TRPBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF - 1224694-LTC2321HUFD-16#PBF - Win Source Electronics
Specs
Interface Type Serial; LVDS, Serial
Package Type QFN
Pins 28
View Details
Specs
Interface Type Parallel; Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details