Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF 1224694-LTC2321HUFD-16#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224694-LTC2321HUFD- 16#PBF Number of Inputs: 2 Interface: LVDS, Serial Number of Bits: 16 Number of A/D Converters: 2 Number of Pins: 28 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224694-LTC2321HUFD- 16#PBF Number of Inputs: 2 Interface: LVDS, Serial Number of Bits: 16 Number of A/D Converters: 2 Number of Pins: 28 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF - 1224694-LTC2321HUFD-16#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF
1224694-LTC2321HUFD-16#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF 1224694-LTC2321HUFD-16#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224694-LTC2321HUFD- 16#PBF Number of Inputs: 2 Interface: LVDS, Serial Number of Bits: 16 Number of A/D Converters: 2 Number of Pins: 28 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224694-LTC2321HUFD-16#PBF
Number of Inputs: 2
Interface: LVDS, Serial
Number of Bits: 16
Number of A/D Converters: 2
Number of Pins: 28
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 2 Msps
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1224694-LTC2321HUFD-16#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF
Interface Type Serial; LVDS, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861IMS#PBF - 072518-LTC1861IMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 48-QFN (7x7)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details