Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-12#PBF 782353-LTC2153IUJ-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782353-LTC2153IUJ-12 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS41B29IRGZR; LTC2153IUJ-12#PBF; LTC2150IUJ-12#PBF; LTC2151CUJ-14#TRPBF; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782353-LTC2153IUJ-12 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS41B29IRGZR; LTC2153IUJ-12#PBF; LTC2150IUJ-12#PBF; LTC2151CUJ-14#TRPBF; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-12#PBF
782353-LTC2153IUJ-12#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-12#PBF 782353-LTC2153IUJ-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782353-LTC2153IUJ-12 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.74 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.74 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 310M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS41B29IRGZR; LTC2153IUJ-12#PBF; LTC2150IUJ-12#PBF; LTC2151CUJ-14#TRPBF; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782353-LTC2153IUJ-12#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.74 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.74 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 310M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADS41B29IRGZR; LTC2153IUJ-12#PBF; LTC2150IUJ-12#PBF; LTC2151CUJ-14#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782353-LTC2153IUJ-12#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2153IUJ-12#PBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products