Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2151IUJ-12#PBF 782347-LTC2151IUJ-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782347-LTC2151IUJ-12 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: LTC2151 Categories: Integrated Circuits (ICs) Sampling Rate: 210M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2152IUJ-12#PBF; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF; ADS4146IRGZ25; ADS41B29IRGZ25; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: November 17, 2011 ECCN: 3A991.c.2 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782347-LTC2151IUJ-12 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: LTC2151 Categories: Integrated Circuits (ICs) Sampling Rate: 210M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2152IUJ-12#PBF; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF; ADS4146IRGZ25; ADS41B29IRGZ25; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: November 17, 2011 ECCN: 3A991.c.2 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2151IUJ-12#PBF
782347-LTC2151IUJ-12#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2151IUJ-12#PBF 782347-LTC2151IUJ-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782347-LTC2151IUJ-12 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: LTC2151 Categories: Integrated Circuits (ICs) Sampling Rate: 210M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2152IUJ-12#PBF; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF; ADS4146IRGZ25; ADS41B29IRGZ25; ADS4126IRGZ25; ADS4129IRGZ25; Introduction Date: November 17, 2011 ECCN: 3A991.c.2 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782347-LTC2151IUJ-12#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: LTC2151
Categories: Integrated Circuits (ICs)
Sampling Rate: 210M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADS4125IRGZT; LTC2152IUJ-12#PBF; LTC2150CUJ-14#PBF; LTC2151IUJ-12#PBF; ADS4146IRGZ25; ADS41B29IRGZ25; ADS4126IRGZ25; ADS4129IRGZ25;
Introduction Date: November 17, 2011
ECCN: 3A991.c.2
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782347-LTC2151IUJ-12#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2151IUJ-12#PBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF - 115699-LTC2362CTS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details