Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2107CUK#PBF 782332-LTC2107CUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782332-LTC2107CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: Internal Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 16 Number of Converters: 1 Family Name: LTC2107 Categories: Integrated Circuits (ICs) Sampling Rate: 210M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADS5545IRGZ; PADS5546IRGZT; ADS4146IRGZ25; ADS41B29IRGZ25 ; Introduction Date: April 07, 2014 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782332-LTC2107CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: Internal Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 16 Number of Converters: 1 Family Name: LTC2107 Categories: Integrated Circuits (ICs) Sampling Rate: 210M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADS5545IRGZ; PADS5546IRGZT; ADS4146IRGZ25; ADS41B29IRGZ25 ; Introduction Date: April 07, 2014 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2107CUK#PBF
782332-LTC2107CUK#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2107CUK#PBF 782332-LTC2107CUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 782332-LTC2107CUK#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel Reference Type: Internal Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 16 Number of Converters: 1 Family Name: LTC2107 Categories: Integrated Circuits (ICs) Sampling Rate: 210M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADS5545IRGZ; PADS5546IRGZT; ADS4146IRGZ25; ADS41B29IRGZ25 ; Introduction Date: April 07, 2014 ECCN: 3A001.a.5.a.5 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782332-LTC2107CUK#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: PGA
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2107
Categories: Integrated Circuits (ICs)
Sampling Rate: 210M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ADS5545IRGZ; PADS5546IRGZT; ADS4146IRGZ25; ADS41B29IRGZ25 ;
Introduction Date: April 07, 2014
ECCN: 3A001.a.5.a.5
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782332-LTC2107CUK#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2107CUK#PBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2487IDE#PBF - 020534-LTC2487IDE#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details