Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HS#PBF 782316-LTC2052HS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782316-LTC2052HS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2052 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 14-SO SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): LTC2052HS#TR; LTC2052HS; LTC2052HGN; LTC2052HGN#TR; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782316-LTC2052HS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2052 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 14-SO SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): LTC2052HS#TR; LTC2052HS; LTC2052HGN; LTC2052HGN#TR; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HS#PBF - 782316-LTC2052HS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HS#PBF
782316-LTC2052HS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HS#PBF 782316-LTC2052HS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782316-LTC2052HS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2052 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 14-SO SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): LTC2052HS#TR; LTC2052HS; LTC2052HGN; LTC2052HGN#TR; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782316-LTC2052HS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 90pA
Voltage - Input Offset: 1μV
Family Name: LTC2052
Categories: Integrated Circuits (ICs)
Operating Supply Current: 850μA
Manufacturer Package: 14-SO
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 7 V
Alternative Parts (Cross-Reference): LTC2052HS#TR; LTC2052HS; LTC2052HGN; LTC2052HGN#TR;
Introduction Date: January 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782316-LTC2052HS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HS#PBF
Source Current (IS) 0.8500 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#PBF - 1059955-LT6004CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1969CMS#PBF - 1058975-LT1969CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-1IMS8#PBF - 1061227-LTC1992-1IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IS8#PBF - 072643-LTC6241IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 1.8 milliamps
VOS 0.0400 millivolts
View Details