Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS10#PBF 782315-LTC2051IMS10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782315-LTC2051IMS10# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Family Name: LTC2051 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 10-MSOP SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2735AIDGKT; OPA2735AIDG4; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782315-LTC2051IMS10# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Family Name: LTC2051 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 10-MSOP SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2735AIDGKT; OPA2735AIDG4; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS10#PBF - 782315-LTC2051IMS10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS10#PBF
782315-LTC2051IMS10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS10#PBF 782315-LTC2051IMS10#PBF
Manufacturer: Linear Technology Win Source Part Number: 782315-LTC2051IMS10# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Family Name: LTC2051 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 10-MSOP SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2735AIDGKT; OPA2735AIDG4; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782315-LTC2051IMS10#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 25pA
Voltage - Input Offset: 0.5μV
Family Name: LTC2051
Categories: Integrated Circuits (ICs)
Operating Supply Current: 850μA
Manufacturer Package: 10-MSOP
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 7 V
Alternative Parts (Cross-Reference): OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2735AIDGKT; OPA2735AIDG4;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782315-LTC2051IMS10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS10#PBF
Source Current (IS) 0.8500 milliamps
VOS 5.00E-4 millivolts
IBIAS 2.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#PBF - 1059000-LT1993CUD-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#TRPBF - 1058601-LT1723CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8 - 072333-LT1813CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CCS5#TRMPBF - 041262-LTC6101CCS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.3750 milliamps
VOS 0.4000 millivolts
View Details