Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HS8#PBF 782311-LTC2051HS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782311-LTC2051HS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2051 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 8-SO SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): OPA2734AIDGSRG4; OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2734AIDGST; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782311-LTC2051HS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2051 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 8-SO SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): OPA2734AIDGSRG4; OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2734AIDGST; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HS8#PBF - 782311-LTC2051HS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HS8#PBF
782311-LTC2051HS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HS8#PBF 782311-LTC2051HS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782311-LTC2051HS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2051 Categories: Integrated Circuits (ICs) Operating Supply Current: 850μA Manufacturer Package: 8-SO SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 7 V Alternative Parts (Cross-Reference): OPA2734AIDGSRG4; OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2734AIDGST; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782311-LTC2051HS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 90pA
Voltage - Input Offset: 1μV
Family Name: LTC2051
Categories: Integrated Circuits (ICs)
Operating Supply Current: 850μA
Manufacturer Package: 8-SO
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 7 V
Alternative Parts (Cross-Reference): OPA2734AIDGSRG4; OPA2735AIDGKRG4; OPA2735AIDGKR; OPA2734AIDGST;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782311-LTC2051HS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HS8#PBF
Source Current (IS) 0.8500 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#TRPBF - 1058500-LT1620IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8#PBF - 020526-LTC2050HVCS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#TRPBF - 1058980-LT1970CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details