Manufacturer: Linear Technology
Win Source Part Number: 782303-LTC202CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 5V
Switch Circuit: SPST - NO
Charge Injection: 8pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6.25 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 12pF
Family Name: LTC202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 125 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 400ns, 300ns
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): MAX4545CPP; ADG1612BRUZ; 74HC4316D,653; MAX313LCSE-T; MAX313LCSE+T; MAX313LESE+T; MAX313LESE+;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 782303-LTC202CS#PBF |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC202CS#PBF |
| Normal Condition | Normally Open (NO) |