Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1929IG#PBF 782283-LTC1929IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782283-LTC1929IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1929 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.5% Alternative Parts (Cross-Reference): ISL8843ABZ; ISL8843AB; ISL8843ABZ-T; ISL8843MBZ; Introduction Date: August 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782283-LTC1929IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1929 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.5% Alternative Parts (Cross-Reference): ISL8843ABZ; ISL8843AB; ISL8843ABZ-T; ISL8843MBZ; Introduction Date: August 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1929IG#PBF - 782283-LTC1929IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1929IG#PBF
782283-LTC1929IG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1929IG#PBF 782283-LTC1929IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782283-LTC1929IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1929 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.5% Alternative Parts (Cross-Reference): ISL8843ABZ; ISL8843AB; ISL8843ABZ-T; ISL8843MBZ; Introduction Date: August 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782283-LTC1929IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1929
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99.5%
Alternative Parts (Cross-Reference): ISL8843ABZ; ISL8843AB; ISL8843ABZ-T; ISL8843MBZ;
Introduction Date: August 06, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782283-LTC1929IG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1929IG#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#TRPBF - 1058118-LT1304CS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details