Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CS8#TRPBF 782279-LTC1921CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782279-LTC1921CS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Dual Power Supply Monitor Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Family Name: LTC1921 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX916ESE; MAX916EPE; MAX916CPE; MAX916CSE; Introduction Date: May 16, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782279-LTC1921CS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Dual Power Supply Monitor Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Family Name: LTC1921 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX916ESE; MAX916EPE; MAX916CPE; MAX916CSE; Introduction Date: May 16, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CS8#TRPBF - 782279-LTC1921CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CS8#TRPBF
782279-LTC1921CS8#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CS8#TRPBF 782279-LTC1921CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782279-LTC1921CS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Dual Power Supply Monitor Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Family Name: LTC1921 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX916ESE; MAX916EPE; MAX916CPE; MAX916CSE; Introduction Date: May 16, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782279-LTC1921CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Dual Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 10 V ~ 80 V
Family Name: LTC1921
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX916ESE; MAX916EPE; MAX916CPE; MAX916CSE;
Introduction Date: May 16, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782279-LTC1921CS8#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#TRPBF - 1062251-LTC2923IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - SP690ACP - 1257594-SP690ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#TRPBF - 109642-LTC1647-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details