Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS-1#PBF 782272-LTC1871IMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782272-LTC1871IMS-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control Supply Voltage: 2.5 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LTC1871-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): LTC1871IMS-1; LTC1871IMS-1#TR; LTC1871IMS-1#TRM; LTC1871IMS-1#TRMPBF; Introduction Date: February 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782272-LTC1871IMS-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control Supply Voltage: 2.5 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LTC1871-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): LTC1871IMS-1; LTC1871IMS-1#TR; LTC1871IMS-1#TRM; LTC1871IMS-1#TRMPBF; Introduction Date: February 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS-1#PBF - 782272-LTC1871IMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS-1#PBF
782272-LTC1871IMS-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS-1#PBF 782272-LTC1871IMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 782272-LTC1871IMS-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control Supply Voltage: 2.5 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LTC1871-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): LTC1871IMS-1; LTC1871IMS-1#TR; LTC1871IMS-1#TRM; LTC1871IMS-1#TRMPBF; Introduction Date: February 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782272-LTC1871IMS-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Enable, Frequency Control
Supply Voltage: 2.5 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Family Name: LTC1871-1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Duty Cycle (Maximum): 92%
Alternative Parts (Cross-Reference): LTC1871IMS-1; LTC1871IMS-1#TR; LTC1871IMS-1#TRM; LTC1871IMS-1#TRMPBF;
Introduction Date: February 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782272-LTC1871IMS-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS-1#PBF
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Linear (LDO) (2)
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373CS8#PBF - 072266-LT1373CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details