Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LIMS8#PBF 782257-LTC1864LIMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782257-LTC1864LIMS8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T; TSM1285BESA+; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782257-LTC1864LIMS8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T; TSM1285BESA+; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LIMS8#PBF
782257-LTC1864LIMS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LIMS8#PBF 782257-LTC1864LIMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782257-LTC1864LIMS8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T; TSM1285BESA+; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782257-LTC1864LIMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: LTC1864
Categories: Integrated Circuits (ICs)
Sampling Rate: 150k
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T; TSM1285BESA+;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782257-LTC1864LIMS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LIMS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279ISW#TRPBF - 132993-LTC1279ISW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details