Manufacturer: Linear Technology
Win Source Part Number: 782244-LTC1861HMS#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1861
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ADC122S051QIMMX; TLC2552CDGKRG4; ADC122S655CIMMX; ADS8328IBPWR;
Introduction Date: May 22, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782244-LTC1861HMS#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861HMS#TRPBF |
| Interface Type | SPI; SPI |