Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860CS8#PBF 782239-LTC1860CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782239-LTC1860CS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1860 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL267817IBZ-T; ISL267817IBZ; ISL26311FBZ; MCP3001T-I/SNG ; Introduction Date: May 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782239-LTC1860CS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1860 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL267817IBZ-T; ISL267817IBZ; ISL26311FBZ; MCP3001T-I/SNG ; Introduction Date: May 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860CS8#PBF
782239-LTC1860CS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860CS8#PBF 782239-LTC1860CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782239-LTC1860CS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1860 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL267817IBZ-T; ISL267817IBZ; ISL26311FBZ; MCP3001T-I/SNG ; Introduction Date: May 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782239-LTC1860CS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1860
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL267817IBZ-T; ISL267817IBZ; ISL26311FBZ; MCP3001T-I/SNG ;
Introduction Date: May 22, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782239-LTC1860CS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860CS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCSW#TRPBF - 128087-LTC1290CCSW#TRPBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318322-LTC1275BCSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details