Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1852IFW#PBF 782232-LTC1852IFW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782232-LTC1852IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: PGA, Selectable Address Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Number of Converters: 1 Family Name: LTC1852 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): ADC0809FN; ADC0808FN; MAX1262AEEI+T; ADS7852YB/2KG4; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782232-LTC1852IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: PGA, Selectable Address Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Number of Converters: 1 Family Name: LTC1852 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): ADC0809FN; ADC0808FN; MAX1262AEEI+T; ADS7852YB/2KG4; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1852IFW#PBF
782232-LTC1852IFW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1852IFW#PBF 782232-LTC1852IFW#PBF
Manufacturer: Linear Technology Win Source Part Number: 782232-LTC1852IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: PGA, Selectable Address Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Number of Converters: 1 Family Name: LTC1852 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): ADC0809FN; ADC0808FN; MAX1262AEEI+T; ADS7852YB/2KG4; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782232-LTC1852IFW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: PGA, Selectable Address
Package: 48-TFSOP (0.240", 6.10mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: LTC1852
Categories: Integrated Circuits (ICs)
Sampling Rate: 400k
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): ADC0809FN; ADC0808FN; MAX1262AEEI+T; ADS7852YB/2KG4;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782232-LTC1852IFW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1852IFW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details