Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821BIGW#TRPBF 782228-LTC1821BIGW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782228-LTC1821BIGW#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 36-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1821 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH; Introduction Date: December 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782228-LTC1821BIGW#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 36-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1821 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH; Introduction Date: December 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821BIGW#TRPBF
782228-LTC1821BIGW#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821BIGW#TRPBF 782228-LTC1821BIGW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782228-LTC1821BIGW#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 36-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1821 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH; Introduction Date: December 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782228-LTC1821BIGW#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 36-BSOP (0.295", 7.50mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 16.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 2μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum)
Family Name: LTC1821
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH;
Introduction Date: December 05, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782228-LTC1821BIGW#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821BIGW#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323028-LTC1329ACS8-50#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
Packing Method Bulk; Bulk
View Details