Manufacturer: Linear Technology
Win Source Part Number: 782221-LTC1775IS#TRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 150kHz
Control Features: Enable, Soft Start
Supply Voltage: 4.3 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC1775
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): LM3489QMMX; UC3573N; UC1573J; UC2573J;
Introduction Date: May 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 782221-LTC1775IS#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1775IS#TRPBF |
| Configuration / Function | Buck; Buck, Buck-Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start |