Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#PBF 782203-LTC1736IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782203-LTC1736IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Applications: Converter, Intel Pentium II, III Mounting: SMD Voltage - Output: 0.93 V ~ 2 V Voltage - Input: 3.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC1736 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CHL8214-06CRT1; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782203-LTC1736IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Applications: Converter, Intel Pentium II, III Mounting: SMD Voltage - Output: 0.93 V ~ 2 V Voltage - Input: 3.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC1736 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CHL8214-06CRT1; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#PBF - 782203-LTC1736IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#PBF
782203-LTC1736IG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#PBF 782203-LTC1736IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782203-LTC1736IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Applications: Converter, Intel Pentium II, III Mounting: SMD Voltage - Output: 0.93 V ~ 2 V Voltage - Input: 3.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC1736 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CHL8214-06CRT1; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782203-LTC1736IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Applications: Converter, Intel Pentium II, III
Mounting: SMD
Voltage - Output: 0.93 V ~ 2 V
Voltage - Input: 3.5 V ~ 36 V
Number of Outputs: 1
Family Name: LTC1736
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): CHL8214-06CRT1; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT;
Introduction Date: December 22, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782203-LTC1736IG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#PBF
Package Type SSOP; Other; 24-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5 - 087780-LT1585ACM-1.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR - 072463-LTC1430CS/TR - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 to ? volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8 - 087286-LT1247CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details