Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN#PBF 782186-LTC1705EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782186-LTC1705EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.5 V Family Name: LTC1705 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TPS56300PWPR; TPS56300PWPRG4; UCD9112RHBR; UCD9112RHBT; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782186-LTC1705EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.5 V Family Name: LTC1705 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TPS56300PWPR; TPS56300PWPRG4; UCD9112RHBR; UCD9112RHBT; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN#PBF - 782186-LTC1705EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN#PBF
782186-LTC1705EGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN#PBF 782186-LTC1705EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782186-LTC1705EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.5 V Family Name: LTC1705 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TPS56300PWPR; TPS56300PWPRG4; UCD9112RHBR; UCD9112RHBT; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782186-LTC1705EGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.154", 3.90mm Width)
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.5 V
Family Name: LTC1705
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): TPS56300PWPR; TPS56300PWPRG4; UCD9112RHBR; UCD9112RHBT;
Introduction Date: August 13, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782186-LTC1705EGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4261CUFD-2#PBF - 124801-LTC4261CUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC#PBF - 020641-LTC4232CDHC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF - 1063355-LTC4151CMS-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details