Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1697EMS#TRPBF 782178-LTC1697EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782178-LTC1697EMS#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Controller, Cold Cathode Fluorescent Lamp (CCFL) Mounting: SMD Voltage - Input: 2.8 V ~ 5.5 V Number of Outputs: 1 Family Name: LTC1697 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): UBA20261T/1,518; UBA20262T/1,518; LX1686E CPW; LX1686E CPWTR; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782178-LTC1697EMS#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Controller, Cold Cathode Fluorescent Lamp (CCFL) Mounting: SMD Voltage - Input: 2.8 V ~ 5.5 V Number of Outputs: 1 Family Name: LTC1697 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): UBA20261T/1,518; UBA20262T/1,518; LX1686E CPW; LX1686E CPWTR; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1697EMS#TRPBF - 782178-LTC1697EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1697EMS#TRPBF
782178-LTC1697EMS#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1697EMS#TRPBF 782178-LTC1697EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782178-LTC1697EMS#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Controller, Cold Cathode Fluorescent Lamp (CCFL) Mounting: SMD Voltage - Input: 2.8 V ~ 5.5 V Number of Outputs: 1 Family Name: LTC1697 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): UBA20261T/1,518; UBA20262T/1,518; LX1686E CPW; LX1686E CPWTR; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782178-LTC1697EMS#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Controller, Cold Cathode Fluorescent Lamp (CCFL)
Mounting: SMD
Voltage - Input: 2.8 V ~ 5.5 V
Number of Outputs: 1
Family Name: LTC1697
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): UBA20261T/1,518; UBA20262T/1,518; LX1686E CPW; LX1686E CPWTR;
Introduction Date: February 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782178-LTC1697EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1697EMS#TRPBF
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E-1#PBF - 020389-LT3080EMS8E-1#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-PG#PBF - 020490-LTC1628IG-PG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3024EFE#PBF - 072362-LT3024EFE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details