Manufacturer: Linear Technology
Win Source Part Number: 782163-LTC1669-8IMS8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 30μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±0.2
Family Name: LTC1669
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX5703AKA+T; MAX5804AKA+T; MAX5803AKA+T; MAX5704AKA+T;
Introduction Date: October 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782163-LTC1669-8IMS8#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-8IMS8#TRPBF |
| Interface Type | I2C; I2C |