Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CGN#PBF 020495-LTC1660CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020495-LTC1660CGN#PB F Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020495-LTC1660CGN#PB F Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CGN#PBF
020495-LTC1660CGN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CGN#PBF 020495-LTC1660CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020495-LTC1660CGN#PB F Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020495-LTC1660CGN#PBF
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 30μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.6, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 020495-LTC1660CGN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2751BIUHF-16#TRPBF - 135730-LTC2751BIUHF-16#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323028-LTC1329ACS8-50#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1590CS#PBF - 105825-LTC1590CS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details